Manufacturer: Microchip Technology
Win Source Part Number: 1075007-MCP23S17-E/S
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
I/O Expander 16 SPI 10MHz 28-SSOP
IC XPNDR 10MHZ SPI 28SSOP Product overview: MCP23S17-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S17-E/SS can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 10 MHz 28-SSOP
16 10MHz SPI SSOP-28-208mil I/O Expanders ROHS
IC I/O EXPANDER SPI 16B 28SSOP
I/O EXPANDER, 16 BIT, 10MHZ, SSOP-28; Chip Configuration:16bit;
IC I/O EXPANDER SPI 16B 28SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1075007-MCP23S17-E/SS | MCP23S17-E/SS-ND | 749-MCP23S17-E/SS | MCP23S17-E/SS | MCP23S17-E/SS | MCP23S17-E/SS | 31K2952 | MCP23S17-E/SS |
| Product Name | Interface - Interface - I/O Expanders - MCP23S17-E/SS | I/O Expanders | 10MHZ Interface Transceiver IC | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 16 Bit, 10Mhz, Ssop-28; Chip Configuration Microchip | I/O Expanders |
| Supply Voltage | Other; 1.8 V ~ 5.5 V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V~5.5V | Other | Other; 1.8V | Other; 1.8V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Tube | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP | SSOP | SSOP | SSOP; 28-SSOP (0.209", 5.30mm Width) |
| Technology | SPI | SPI; SPI | SPI | SPI; SPI |