IC XPNDR 10MHZ SPI 28QFN Product overview: MCP23S17-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S17-E/ML can be used for catalog matching and distributor lookup.
I/O Expander 16 SPI 10MHz 28-QFN (6x6)
IC I/O EXPANDER SPI 16B 28QFN
Interface - I/O Expanders 16bit Input/Output Exp SPI interface
IC I/O EXPANDER SPI 16B 28QFN
I/O EXPANDER, 16 BIT, 10MHZ, QFN-28; Chip Configuration:16bit;
I/O Expander 16 SPI 10 MHz 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23S17-E/ML | MCP23S17-E/ML-ND | MCP23S17-E/ML | MCP23S17-E/ML | MCP23S17-E/ML | 31K2949 | MCP23S17-E/ML |
| Product Name | 10MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | I/o Expander, 16 Bit, 10Mhz, Qfn-28; Chip Configuration Microchip | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | |
| Pd | 700 milliwatts | 700 milliwatts |