I/O Expander 8 SPI 10MHz 18-SOIC
I/O Expander 8 SPI 10MHz 18-SOIC
I/O Expander 8 SPI 10MHz 18-SOIC
IC XPNDR 10MHZ SPI 18SOIC Product overview: MCP23S09T-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09T-E/SO can be used for catalog matching and distributor lookup.
Interface - I/O Expanders 8-bit I/O Expander SPI interface
IC I/O EXPANDER SPI 8B 18SOIC
I/O Expander 8 SPI 10 MHz 18-SOIC
IC I/O EXPANDER SPI 8B 18SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S09T-E/SOCT-ND | 749-MCP23S09T-E/SO | MCP23S09T-E/SO | MCP23S09T-E/SO | MCP23S09T-E/SO | MCP23S09T-E/SO |
| Product Name | I/O Expanders | 10MHZ Interface Transceiver IC | Interface - I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | SPI | SPI; SPI | SPI; SPI | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |