Microchip Technology, Inc. I/O Expanders MCP23S09T-E/MG

Description
I/O Expander 8 SPI 10MHz 16-QFN (3x3)
Request a Quote Datasheet
Description
I/O Expander 8 SPI 10MHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23S09T-E/MGDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 SPI 10MHz 16-QFN (3x3)

I/O Expander 8 SPI 10MHz 16-QFN (3x3)

Buy Now Datasheet
I/O Expanders - MCP23S09T-E/MGTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S09T-E/MGTR-ND
I/O Expanders MCP23S09T-E/MGTR-ND
I/O Expander 8 SPI 10MHz 16-QFN (3x3)

I/O Expander 8 SPI 10MHz 16-QFN (3x3)

Buy Now Datasheet
I/O Expanders - MCP23S09T-E/MGCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S09T-E/MGCT-ND
I/O Expanders MCP23S09T-E/MGCT-ND
I/O Expander 8 SPI 10MHz 16-QFN (3x3)

I/O Expander 8 SPI 10MHz 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
10MHZ Interface Transceiver IC
749-MCP23S09T-E/MG
10MHZ Interface Transceiver IC 749-MCP23S09T-E/MG
IC XPNDR 10MHZ SPI 16QFN Product overview: MCP23S09T-E/MG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09T-E/MG can be used for catalog matching and distributor lookup.

IC XPNDR 10MHZ SPI 16QFN Product overview: MCP23S09T-E/MG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09T-E/MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - MCP23S09T-E/MG - 788293-MCP23S09T-E/MG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S09T-E/MG
788293-MCP23S09T-E/MG
Interface - Interface - I/O Expanders - MCP23S09T-E/MG 788293-MCP23S09T-E/MG
Manufacturer: Microchip Technology Win Source Part Number: 788293-MCP23S09T-E/M G Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: SPI Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S09 Categories: Integrated Circuits (ICs) Clock Frequency: 10MHz Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): MCP23S09-E/MG; Introduction Date: December 11, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788293-MCP23S09T-E/MG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: SPI
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23S09
Categories: Integrated Circuits (ICs)
Clock Frequency: 10MHz
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): MCP23S09-E/MG;
Introduction Date: December 11, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23S09T-E/MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23S09T-E/MG
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23S09T-E/MG
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23S09T-E/MG
Interface - I/O Expanders MCP23S09T-E/MG
Interface - I/O Expanders 8B I/O Expander SPI interface

Interface - I/O Expanders 8B I/O Expander SPI interface

Buy Now Datasheet
I/O Expanders - MCP23S09T-E/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23S09T-E/MG
I/O Expanders MCP23S09T-E/MG
I/O Expander 8 SPI 10 MHz 16-QFN (3x3)

I/O Expander 8 SPI 10 MHz 16-QFN (3x3)

Buy Now Datasheet
I/O Expanders - MCP23S09T-E/MG - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23S09T-E/MG
I/O Expanders MCP23S09T-E/MG
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23S09T-E/MGDKR-ND 749-MCP23S09T-E/MG 788293-MCP23S09T-E/MG MCP23S09T-E/MG MCP23S09T-E/MG MCP23S09T-E/MG MCP23S09T-E/MG
Product Name I/O Expanders 10MHZ Interface Transceiver IC Interface - Interface - I/O Expanders - MCP23S09T-E/MG Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders I/O Expanders I/O Expanders
Technology SPI SPI; SPI SPI; SPI
Device Type Port / Bus Expander Transceiver Sensor Interface Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers