I/O Expander 8 SPI 10MHz 18-SOIC
Win Source Part Number: 1370780-MCP23S09-E/S
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Base Product Number: MCP23S09
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Output Type: Open Drain
Clock Frequency: 10 MHz
Number of I/O: 8
Interface: SPI
Interrupt Output: Yes
Current - Output Source/Sink: 25mA
IC XPNDR 10MHZ SPI 18SOIC Product overview: MCP23S09-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09-E/SO can be used for catalog matching and distributor lookup.
IC, I/O EXPANDER, 8BIT, 10MHZ, SOIC-18; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
Interface - I/O Expanders 8-bit I/O Expander SPI interface
I/O Expander 8 SPI 10 MHz 18-SOIC
IC I/O EXPANDER SPI 8B 18SOIC
IC I/O EXPANDER SPI 8B 18SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S09-E/SO-ND | 1370780-MCP23S09-E/SO | 749-MCP23S09-E/SO | 07P9504 | MCP23S09-E/SO | MCP23S09-E/SO | MCP23S09-E/SO | MCP23S09-E/SO |
| Product Name | I/O Expanders | Integrated Circuits (ICs) - Interface - I/O Expanders | 10MHZ Interface Transceiver IC | Ic, I/o Expander, 8Bit, 10Mhz, Soic-18; Chip Configuration Microchip | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | SPI | SPI; SPI | SPI; SPI | |||||
| Device Type | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |