Win Source Part Number: 1370774-MCP23S09-E/P
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 18-DIP (0.300", 7.62mm)
Supplier Device Package: 18-PDIP
Base Product Number: MCP23S09
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Output Type: Open Drain
Clock Frequency: 10 MHz
Number of I/O: 8
Interface: SPI
Interrupt Output: Yes
Current - Output Source/Sink: 25mA
IC XPNDR 10MHZ SPI 18DIP Product overview: MCP23S09-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09-E/P can be used for catalog matching and distributor lookup.
I/O Expander 8 SPI 10MHz 18-PDIP
IC I/O EXPANDER SPI 8B 18DIP
IC, I/O EXPANDER, 8BIT, 10MHZ, DIP-18; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:18Pins; No. of I/O s:8I/O s; MSL:- RoHS Compliant: Yes
IC I/O EXPANDER SPI 8B 18DIP
Interface - I/O Expanders 8-bit I/O Expander SPI interface
I/O Expander 8 SPI 10 MHz 18-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370774-MCP23S09-E/P | 749-MCP23S09-E/P | MCP23S09-E/P-ND | MCP23S09-E/P | 07P9503 | MCP23S09-E/P | MCP23S09-E/P | MCP23S09-E/P |
| Product Name | Integrated Circuits (ICs) - Interface - I/O Expanders | 10MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Ic, I/o Expander, 8Bit, 10Mhz, Dip-18; Chip Configuration Microchip | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V | Other | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | DIP | Tube | DIP; "18-DIP (0.300"", 7.62mm)" | DIP; 18-DIP (0.300", 7.62mm) | DIP | PDIP-18 | DIP; 18-DIP (0.300\", 7.62mm) |