Microchip Technology, Inc. I/O Expanders MCP23S09-E/MG

Description
I/O Expander 8 SPI 10MHz 16-QFN (3x3)
Request a Quote Datasheet
Description
I/O Expander 8 SPI 10MHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23S09-E/MG-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S09-E/MG-ND
I/O Expanders MCP23S09-E/MG-ND
I/O Expander 8 SPI 10MHz 16-QFN (3x3)

I/O Expander 8 SPI 10MHz 16-QFN (3x3)

Buy Now Datasheet
10MHZ Interface Transceiver IC - 749-MCP23S09-E/MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHZ Interface Transceiver IC
749-MCP23S09-E/MG
10MHZ Interface Transceiver IC 749-MCP23S09-E/MG
IC XPNDR 10MHZ SPI 16QFN Product overview: MCP23S09-E/MG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09-E/MG can be used for catalog matching and distributor lookup.

IC XPNDR 10MHZ SPI 16QFN Product overview: MCP23S09-E/MG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S09-E/MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23S09-E/MG - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23S09-E/MG
I/O Expanders MCP23S09-E/MG
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23S09-E/MG
Interface - I/O Expanders MCP23S09-E/MG
Interface - I/O Expanders 8B I/O Expander SPI interface

Interface - I/O Expanders 8B I/O Expander SPI interface

Buy Now Datasheet
I/o Expander, 8 Bit, 10Mhz, Qfn-16; Chip Configuration Microchip - 98M1572 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 10Mhz, Qfn-16; Chip Configuration Microchip
98M1572
I/o Expander, 8 Bit, 10Mhz, Qfn-16; Chip Configuration Microchip 98M1572
I/O EXPANDER, 8 BIT, 10MHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 10MHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

Supplier's Site
I/o Expander, 8Bit, 10Mhz, Qfn-16; Chip Configuration Microchip - 24AC9533 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 10Mhz, Qfn-16; Chip Configuration Microchip
24AC9533
I/o Expander, 8Bit, 10Mhz, Qfn-16; Chip Configuration Microchip 24AC9533
I/O EXPANDER, 8BIT, 10MHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 10MHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23S09-E/MG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23S09-E/MG
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23S09-E/MG
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site
I/O Expanders - MCP23S09-E/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23S09-E/MG
I/O Expanders MCP23S09-E/MG
I/O Expander 8 SPI 10 MHz 16-QFN (3x3)

I/O Expander 8 SPI 10 MHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23S09-E/MG-ND 749-MCP23S09-E/MG MCP23S09-E/MG MCP23S09-E/MG 98M1572 MCP23S09-E/MG MCP23S09-E/MG
Product Name I/O Expanders 10MHZ Interface Transceiver IC I/O Expanders Interface - I/O Expanders I/o Expander, 8 Bit, 10Mhz, Qfn-16; Chip Configuration Microchip Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Technology SPI SPI; SPI SPI; SPI
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V Other Other; 1.8V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers