Manufacturer: Microchip Technology
Win Source Part Number: 1221018-MCP23S08T-E/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: SPI
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23S08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): MCP23S08-E/SS; MCP23S08T-E/ML; MCP23S08-E/SSG;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
I/O Expander 8 SPI 10MHz 18-SOIC
I/O Expander 8 SPI 10MHz 18-SOIC
I/O Expander 8 SPI 10MHz 18-SOIC
IC XPNDR 10MHZ SPI 18SOIC Product overview: MCP23S08T-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08T-E/SO can be used for catalog matching and distributor lookup.
Interface - I/O Expanders In/Out SPI int
IC I/O EXPANDER SPI 8B 18SOIC
I/O Expander 8 SPI 10 MHz 18-SOIC
I/O EXPANDER, 8BIT, 10MHZ, SOIC-18; Chip Configuration:8bit; Bus Frequency:10MHz; IC Interface Type:SPI; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
IC I/O EXPANDER SPI 8B 18SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221018-MCP23S08T-E/SO | MCP23S08T-E/SOTR-ND | 749-MCP23S08T-E/SO | MCP23S08T-E/SO | MCP23S08T-E/SO | MCP23S08T-E/SO | 57AC2484 | MCP23S08T-E/SO |
| Product Name | Interface - Interface - I/O Expanders - MCP23S08T-E/SO | I/O Expanders | 10MHZ Interface Transceiver IC | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 8Bit, 10Mhz, Soic-18; Chip Configuration Microchip | I/O Expanders |
| Device Type | Sensor Interface | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 1.8 V ~ 5.5 V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | SOIC-18 | SOIC | SOIC; 18-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 18-SOIC (0.295", 7.50mm Width) |