Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - I/O Expanders MCP23S08T-E/ML

Description
Win Source Part Number: 1261064-MCP23S08T-E/ ML Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Output Type: Push-Pull Interface: SPI Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 10 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP23S08T-E/MLDKR,MC P23S08T-E/ML,MCP23S0 8T-E/MLCT,MCP23S08T- E/MLTR Base Product Number: MCP23S08
Request a Quote Datasheet
Description
Win Source Part Number: 1261064-MCP23S08T-E/ ML Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Output Type: Push-Pull Interface: SPI Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 10 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP23S08T-E/MLDKR,MC P23S08T-E/ML,MCP23S0 8T-E/MLCT,MCP23S08T- E/MLTR Base Product Number: MCP23S08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1261064-MCP23S08T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1261064-MCP23S08T-E/ML
Integrated Circuits (ICs) - Interface - I/O Expanders 1261064-MCP23S08T-E/ML
Win Source Part Number: 1261064-MCP23S08T-E/ ML Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Output Type: Push-Pull Interface: SPI Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Voltage - Supply: 1.8V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Clock Frequency: 10 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP23S08T-E/MLDKR,MC P23S08T-E/ML,MCP23S0 8T-E/MLCT,MCP23S08T- E/MLTR Base Product Number: MCP23S08

Win Source Part Number: 1261064-MCP23S08T-E/ML
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: SPI
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Clock Frequency: 10 MHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP23S08T-E/MLDKR,MCP23S08T-E/ML,MCP23S08T-E/MLCT,MCP23S08T-E/MLTR
Base Product Number: MCP23S08

Buy Now Datasheet
Singapore, Singapore
10MHZ Interface Transceiver IC
749-MCP23S08T-E/ML
10MHZ Interface Transceiver IC 749-MCP23S08T-E/ML
IC XPNDR 10MHZ SPI 20QFN Product overview: MCP23S08T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08T-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 10MHZ SPI 20QFN Product overview: MCP23S08T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23S08T-E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 SPI 10MHz 20-QFN (4x4)

I/O Expander 8 SPI 10MHz 20-QFN (4x4)

Buy Now Datasheet
I/O Expanders - MCP23S08T-E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S08T-E/MLCT-ND
I/O Expanders MCP23S08T-E/MLCT-ND
I/O Expander 8 SPI 10MHz 20-QFN (4x4)

I/O Expander 8 SPI 10MHz 20-QFN (4x4)

Buy Now Datasheet
I/O Expanders - MCP23S08T-E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23S08T-E/MLTR-ND
I/O Expanders MCP23S08T-E/MLTR-ND
I/O Expander 8 SPI 10MHz 20-QFN (4x4)

I/O Expander 8 SPI 10MHz 20-QFN (4x4)

Buy Now Datasheet
I/O Expanders - MCP23S08T-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23S08T-E/ML
I/O Expanders MCP23S08T-E/ML
IC I/O EXPANDER SPI 8B 20QFN

IC I/O EXPANDER SPI 8B 20QFN

Supplier's Site Datasheet
I/O Expanders - MCP23S08T-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23S08T-E/ML
I/O Expanders MCP23S08T-E/ML
I/O Expander 8 SPI 10 MHz 20-QFN (4x4)

I/O Expander 8 SPI 10 MHz 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23S08T-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23S08T-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23S08T-E/ML
IC I/O EXPANDER SPI 8B 20QFN

IC I/O EXPANDER SPI 8B 20QFN

Supplier's Site
Communication Interface Chip/UART/485/232 >> I/O Expanders - MCP23S08T-E/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
MCP23S08T-E/ML
Communication Interface Chip/UART/485/232 >> I/O Expanders MCP23S08T-E/ML
10MHz SPI QFN-20-EP(4x4) I/O Expanders ROHS

10MHz SPI QFN-20-EP(4x4) I/O Expanders ROHS

Supplier's Site Datasheet
I/o Expander, 8 I/o, Qfn-20 Rohs Compliant Microchip - 78AH1817 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 I/o, Qfn-20 Rohs Compliant Microchip
78AH1817
I/o Expander, 8 I/o, Qfn-20 Rohs Compliant Microchip 78AH1817
I/O EXPANDER, 8 I/O, QFN-20 ROHS COMPLIANT: YES

I/O EXPANDER, 8 I/O, QFN-20 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23S08T-E/ML
Interface - I/O Expanders MCP23S08T-E/ML
Interface - I/O Expanders 8bit Input/Output Exp SPI interface

Interface - I/O Expanders 8bit Input/Output Exp SPI interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261064-MCP23S08T-E/ML 749-MCP23S08T-E/ML MCP23S08T-E/MLDKR-ND MCP23S08T-E/ML MCP23S08T-E/ML MCP23S08T-E/ML MCP23S08T-E/ML 78AH1817 MCP23S08T-E/ML
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders 10MHZ Interface Transceiver IC I/O Expanders I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders I/o Expander, 8 I/o, Qfn-20 Rohs Compliant Microchip Interface - I/O Expanders
Device Type Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface UART
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other Other; 1.8V~5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 863-1837-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers