I/O Expander 8 SPI 10MHz 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788292-MCP23S08-E/SS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: SPI
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits (ICs)
Clock Frequency: 10MHz
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MCP23S08T-E/SO; MCP23S08-E/SS; MCP23S08T-E/ML; MCP23S08-E/SSG;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC XPNDR 10MHZ SPI 20SSOP Product overview: MCP23S08-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08-E/SS can be used for catalog matching and distributor lookup.
I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SSOP RoHS Compliant: Yes
IC I/O EXPANDER SPI 8B 20SSOP
Interface - I/O Expanders In/Out SPI int
I/O Expander 8 SPI 10 MHz 20-SSOP
IC I/O EXPANDER SPI 8B 20SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23S08-E/SS-ND | 788292-MCP23S08-E/SS | 749-MCP23S08-E/SS | 24M4458 | MCP23S08-E/SS | MCP23S08-E/SS | MCP23S08-E/SS | MCP23S08-E/SS |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - MCP23S08-E/SS | 10MHZ Interface Transceiver IC | I/o Expander, 8Bit, 10 Mhz, Serial, Spi, 1.8 V, 5.5 V, Ssop Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | SPI | SPI; SPI | SPI; SPI | |||||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8 V ~ 5.5 V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |