Manufacturer: Microchip Technology
Win Source Part Number: 843477-MCP23S08-E/SO
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC XPNDR 10MHZ SPI 18SOIC Product overview: MCP23S08-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23S08-E/SO can be used for catalog matching and distributor lookup.
I/O Expander 8 SPI 10MHz 18-SOIC
8 10MHz SPI SOIC-18-300mil I/O Expanders ROHS
IC I/O EXPANDER SPI 8B 18SOIC
I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC RoHS Compliant: Yes
Interface - I/O Expanders In/Out SPI int
IC I/O EXPANDER SPI 8B 18SOIC
I/O Expander 8 SPI 10 MHz 18-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 843477-MCP23S08-E/SO | 749-MCP23S08-E/SO | MCP23S08-E/SO-ND | MCP23S08-E/SO | MCP23S08-E/SO | 34M7437 | MCP23S08-E/SO | MCP23S08-E/SO | MCP23S08-E/SO |
| Product Name | Interface - Interface - I/O Expanders - MCP23S08-E/SO | 10MHZ Interface Transceiver IC | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders | I/o Expander, 8Bit, 10 Mhz, Serial, Spi, 1.8 V, 5.5 V, Soic Rohs Compliant Microchip | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | UART | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V~5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | |||
| Pd | 700 milliwatts | 700 milliwatts |