IC XPNDR 3.4MHZ I2C 28SDIP Product overview: MCP23018-E/SP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.4MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23018-E/SP can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 3.4MHz 28-SPDIP
IC I/O EXPANDER I2C 16B 28SDIP
Interface - I/O Expanders 16B I/O Expander I2C interface
IC I/O EXPANDER I2C 16B 28SDIP
I/O Expander 16 I²C 3.4 MHz 28-SPDIP
I/O EXPANDER, 16 I/O, DIP-28 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23018-E/SP | MCP23018-E/SP-ND | MCP23018-E/SP | MCP23018-E/SP | MCP23018-E/SP | MCP23018-E/SP | 65AH8016 |
| Product Name | 3.4MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 16 I/o, Dip-28 Rohs Compliant Microchip |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | ||
| Pd | 700 milliwatts | 700 milliwatts |