Manufacturer: Microchip Technology
Win Source Part Number: 1221014-MCP23017T-E/
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1.7MHz
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MCP23017-E/SO; MCP23017T-E/ML; MCP23017-E/ML;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: MCP23017
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
The number of I/O: 16
Supply Voltage (V): 1.8V ~ 5.5V
IC XPNDR 1.7MHZ I2C 28SSOP Product overview: MCP23017T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/SS can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 1.7MHz 28-SSOP
I/O Expander 16 I²C 1.7MHz 28-SSOP
I/O Expander 16 I²C 1.7MHz 28-SSOP
I/O Expander 16 I²C 1.7 MHz 28-SSOP
IC I/O EXPANDER 16BIT I2C 28SSOP
I/O EXPANDER, 16BIT, 1.7MHZ, SSOP-28; Chip Configuration:16bit;
Interface - I/O Expanders 16bit Input/Output Exp I2C interface
1.7MHz I2C SSOP-28 I/O Expanders ROHS
IC I/O EXPANDER 16BIT I2C 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221014-MCP23017T-E/SS | 749-MCP23017T-E/SS | MCP23017T-E/SSTR-ND | MCP23017T-E/SS | MCP23017T-E/SS | 55AC2721 | MCP23017T-E/SS | MCP23017T-E/SS | MCP23017T-E/SS |
| Product Name | Interface - Interface - I/O Expanders - MCP23017T-E/SS | 1.7MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 16Bit, 1.7Mhz, Ssop-28; Chip Configuration Microchip | Interface - I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander | UART | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V~5.5V | Other | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP | Tape & Reel (TR) | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; 28-SSOP (0.209", 5.30mm Width) | SSOP | SSOP-28 | SSOP | SSOP |