The MCP23017T-E/SO is a 16-bit I/O expander from Quarktwin Technology Ltd. that utilizes an I²C interface, supporting data rates of up to 1.7 MHz. It features 16 remote bidirectional I/O ports, with pins GPA7 and GPB7 designated as output-only for this model. The device is AEC-Q100 qualified, making it suitable for automotive applications. It includes three hardware address pins, allowing for the connection of up to eight devices on the same bus. The interrupt output pins are configurable for various modes, including active-high, active-low, or open-drain, and can operate independently or together. The MCP23017T-E/SO operates within a voltage range of 1.8V to 5.5V and is rated for an extended temperature range of -40°C to +125°C. It is available in a 28-pin SOIC package, making it suitable for space-constrained designs.
IC XPNDR 1.7MHZ I2C 28SOIC Product overview: MCP23017T-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/SO can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 1.7MHz 28-SOIC
I/O Expander 16 I²C 1.7MHz 28-SOIC
I/O Expander 16 I²C 1.7MHz 28-SOIC
I/O Expander 16 I²C 1.7 MHz 28-SOIC
IC I/O EXPANDER I2C 16B 28SOIC
I/O EXPANDER, 16BIT, 1.7MHZ, SOIC-28; Chip Configuration:16bit;
I/O EXPANDER, 16BIT, 1.7MHZ, SOIC-28; Chip Configuration:16bit;
Interface - I/O Expanders 16bit Input/Output Exp I2C interface
1.7MHz I2C SOIC-28-300mil I/O Expanders ROHS
IC I/O EXPANDER I2C 16B 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23017T-E/SO | MCP23017T-E/SODKR-ND | MCP23017T-E/SO | MCP23017T-E/SO | 55AC2720 | MCP23017T-E/SO | MCP23017T-E/SO | MCP23017T-E/SO |
| Product Name | 1.7MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 16Bit, 1.7Mhz, Soic-28; Chip Configuration Microchip | Interface - I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V | Other; 1.8V~5.5V | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |