Microchip Technology, Inc. 1.7MHZ Interface Transceiver IC MCP23017T-E/ML

Description
IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.7MHZ Interface Transceiver IC - 749-MCP23017T-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.7MHZ Interface Transceiver IC
749-MCP23017T-E/ML
1.7MHZ Interface Transceiver IC 749-MCP23017T-E/ML
IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 1.7MHZ I2C 28QFN Product overview: MCP23017T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23017T-E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

Buy Now Datasheet
I/O Expanders - MCP23017T-E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23017T-E/MLCT-ND
I/O Expanders MCP23017T-E/MLCT-ND
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

Buy Now Datasheet
I/O Expanders - MCP23017T-E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23017T-E/MLTR-ND
I/O Expanders MCP23017T-E/MLTR-ND
I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7MHz 28-QFN (6x6)

Buy Now Datasheet
I/o Expander, 16Bit, 1.7Mhz, Qfn-16; Chip Configuration Microchip - 41AH8460 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16Bit, 1.7Mhz, Qfn-16; Chip Configuration Microchip
41AH8460
I/o Expander, 16Bit, 1.7Mhz, Qfn-16; Chip Configuration Microchip 41AH8460
I/O EXPANDER, 16BIT, 1.7MHZ, QFN-16; Chip Configuration:16bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

I/O EXPANDER, 16BIT, 1.7MHZ, QFN-16; Chip Configuration:16bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:28Pins; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23017T-E/ML
Interface - I/O Expanders MCP23017T-E/ML
Interface - I/O Expanders 16bit Input/Output Exp I2C interface

Interface - I/O Expanders 16bit Input/Output Exp I2C interface

Buy Now Datasheet
I/O Expanders - MCP23017T-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23017T-E/ML
I/O Expanders MCP23017T-E/ML
I/O Expander 16 I²C 1.7 MHz 28-QFN (6x6)

I/O Expander 16 I²C 1.7 MHz 28-QFN (6x6)

Buy Now Datasheet
I/O Expanders - MCP23017T-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23017T-E/ML
I/O Expanders MCP23017T-E/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23017T-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23017T-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23017T-E/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-MCP23017T-E/ML MCP23017T-E/MLDKR-ND 41AH8460 MCP23017T-E/ML MCP23017T-E/ML MCP23017T-E/ML MCP23017T-E/ML
Product Name 1.7MHZ Interface Transceiver IC I/O Expanders I/o Expander, 16Bit, 1.7Mhz, Qfn-16; Chip Configuration Microchip Interface - I/O Expanders I/O Expanders I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other
Pd 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Sensor and Detector Interfaces - AD2S83IP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details