Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - I/O Expanders MCP23017-E/SSVAO

Description
Win Source Part Number: 1356565-MCP23017-E/S SVAO Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Features: POR Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP23017 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Clock Frequency: 10 MHz Number of I/O: 16 Interface: I²C Interrupt Output: Yes Current - Output Source/Sink: 25mA
Request a Quote Datasheet
Description
Win Source Part Number: 1356565-MCP23017-E/S SVAO Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Features: POR Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP23017 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Clock Frequency: 10 MHz Number of I/O: 16 Interface: I²C Interrupt Output: Yes Current - Output Source/Sink: 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1356565-MCP23017-E/SSVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1356565-MCP23017-E/SSVAO
Integrated Circuits (ICs) - Interface - I/O Expanders 1356565-MCP23017-E/SSVAO
Win Source Part Number: 1356565-MCP23017-E/S SVAO Category: Integrated Circuits (ICs) - Interface - I/O Expanders Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Features: POR Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: MCP23017 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Type: Open Drain Clock Frequency: 10 MHz Number of I/O: 16 Interface: I²C Interrupt Output: Yes Current - Output Source/Sink: 25mA

Win Source Part Number: 1356565-MCP23017-E/SSVAO
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Features: POR
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: MCP23017
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Open Drain
Clock Frequency: 10 MHz
Number of I/O: 16
Interface: I²C
Interrupt Output: Yes
Current - Output Source/Sink: 25mA

Buy Now Datasheet
Singapore, Singapore
10MHZ Interface Transceiver IC
749-MCP23017-E/SSVAO
10MHZ Interface Transceiver IC 749-MCP23017-E/SSVAO
IC XPNDR 10MHZ I2C 28SSOP Product overview: MCP23017-E/SSVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017-E/SSVAO can be used for catalog matching and distributor lookup.

IC XPNDR 10MHZ I2C 28SSOP Product overview: MCP23017-E/SSVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017-E/SSVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders MCP23017-E/SSVAO
EXPANDERS

EXPANDERS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23017-E/SSVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23017-E/SSVAO
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23017-E/SSVAO
EXPANDERS

EXPANDERS

Supplier's Site
I/O Expanders - MCP23017-E/SSVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23017-E/SSVAO
I/O Expanders MCP23017-E/SSVAO
I/O Expander 16 I²C 10 MHz 28-SSOP

I/O Expander 16 I²C 10 MHz 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1356565-MCP23017-E/SSVAO 749-MCP23017-E/SSVAO MCP23017-E/SSVAO MCP23017-E/SSVAO MCP23017-E/SSVAO
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders 10MHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Port / Bus Expander; Sensor Interface Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
 - 74LVC373AD,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Telecom - SI3225-KQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details