I/O Expander 16 I²C 1.7MHz 28-SSOP
IC XPNDR 1.7MHZ I2C 28SSOP Product overview: MCP23017-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23017-E/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 225784-MCP23017-E/SS
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Alternative Parts (Cross-Reference): MCP23017-E/SP; MCP23017T-E/SS; MCP23017T-E/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
1.7MHz I2C SSOP-28(5.3x10.2x0.6
I/O Expander 16 I²C 1.7 MHz 28-SSOP
IC I/O EXPANDER I2C 16B 28SSOP
I/O EXPANDER, 16 BIT, 1.7MHZ, SSOP-28; Chip Configuration:16bit;
IC, IO EXPANDER 16BIT, SMD; Chip Configuration:16bit;
IC I/O EXPANDER I2C 16B 28SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23017-E/SS-ND | 749-MCP23017-E/SS | 225784-MCP23017-E/SS | MCP23017-E/SS | MCP23017-E/SS | MCP23017-E/SS | 31K2960 | 58M8891 | MCP23017-E/SS |
| Product Name | I/O Expanders | 1.7MHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - MCP23017-E/SS | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders | I/O Expanders | I/o Expander, 16 Bit, 1.7Mhz, Ssop-28; Chip Configuration Microchip | Ic, Io Expander 16Bit, Smd; Chip Configuration Microchip | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C | I2C | I2C; I²C | I2C; I²C | |||||
| Device Type | Port / Bus Expander | Transceiver | UART | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8 V ~ 5.5 V | Other; 1.8V~5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 4.5V | Other; 4.5V | Other |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |