IC XPNDR 400KHZ I2C 28SSOP Product overview: MCP23016-I/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23016-I/SS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221011-MCP23016-I/S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 400kHz
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MCP23016T-I/ML; MCP23016-I/P; MCP23016-I/MLG;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
I/O Expander 16 I²C 400kHz 28-SSOP
I/O Expander 16 I²C 400 kHz 28-SSOP
IC I/O EXPANDER I2C 16B 28SSOP
Interface - I/O Expanders 16 bit In/Out
I/O Expander, 16bit, 400 kHz, I2C, 2 V, 5.5 V, SSOP RoHS Compliant: Yes
IC I/O EXPANDER I2C 16B 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23016-I/SS | 1221011-MCP23016-I/SS | MCP23016-I/SS-ND | MCP23016-I/SS | MCP23016-I/SS | MCP23016-I/SS | 58M8890 | MCP23016-I/SS |
| Product Name | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - MCP23016-I/SS | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/o Expander, 16Bit, 400 Khz, I2C, 2 V, 5.5 V, Ssop Rohs Compliant Microchip | I/O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2V ~ 5.5V | Other; 2 V ~ 5.5 V | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other | Other; 2V ~ 5.5V | ||
| Pd | 1 milliwatts | 1000 milliwatts |