Manufacturer: Microchip Technology
Win Source Part Number: 041560-MCP23016-I/SP
Packaging: Tube/Rail
Features: POR
Mounting: Through Hole
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SPDIP
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC XPNDR 400KHZ I2C 28SDIP Product overview: MCP23016-I/SP from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23016-I/SP can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 400kHz 28-SPDIP
I/O Expander 16 I²C 400 kHz 28-SPDIP
IC I/O EXPANDER I2C 16B 28SDIP
Interface - I/O Expanders 16 bit In/Out
I/O Expander, 16bit, 400 kHz, I2C, 2 V, 5.5 V, DIP RoHS Compliant: Yes
IC I/O EXPANDER I2C 16B 28SDIP
The Microchip MCP23016 is a 16-bit input/output expander designed to provide embedded systems with general purpose remote I/O expansion through an I 2 C™ serial port. The fully bi-directional 16 I/Os default to inputs and can be configured as inputs or outputs. Additionally, there are four sets of registers that are programmable and provide for configuration (input or output control), output value, and polarity (active low or high).
NULL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 041560-MCP23016-I/SP | 749-MCP23016-I/SP | MCP23016-I/SP-ND | MCP23016-I/SP | MCP23016-I/SP | MCP23016-I/SP | 58M8889 | MCP23016-I/SP | 70045395 |
| Product Name | Interface - Interface - I/O Expanders - MCP23016-I/SP | 400KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/o Expander, 16Bit, 400 Khz, I2C, 2 V, 5.5 V, Dip Rohs Compliant Microchip | I/O Expanders | 16-BIT INPUT/OUTPUT PORT EXPANDER |
| Supply Voltage | Other; 2 V ~ 5.5 V | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other | Other; 2V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; PDIP; 28-SPDIP | Tube | DIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | SPDIP-28 | DIP; 28-DIP (0.300", 7.62mm) | |||
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Peripherals |