I/O Expander 16 I²C 400kHz 28-SOIC
IC XPNDR 400KHZ I2C 28SOIC Product overview: MCP23016-I/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23016-I/SO can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 400 kHz 28-SOIC
IC I/O EXPANDER I2C 16B 28SOIC
IC I/O EXPANDER I2C 16B 28SOIC
Interface - I/O Expanders 16 bit In/Out
I/O Expander, 16bit, 400 kHz, I2C, 2 V, 5.5 V, SOIC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23016-I/SO-ND | 749-MCP23016-I/SO | MCP23016-I/SO | MCP23016-I/SO | MCP23016-I/SO | MCP23016-I/SO | 58M8888 |
| Product Name | I/O Expanders | 400KHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/o Expander, 16Bit, 400 Khz, I2C, 2 V, 5.5 V, Soic Rohs Compliant Microchip |
| Technology | I2C | I2C; I²C | I2C; I²C | I2C | |||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other; 2V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |