Manufacturer: Microchip Technology
Win Source Part Number: 926633-MCP23009T-E/S
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 8 I²C 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 8
Family Name: MCP23009
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23009T-E/SSCT, MCP23009T-E/SSDKR, MCP23009T-E/SS-ND, MCP23009T-E/SSTR
IC XPNDR 3.4MHZ I2C 20SSOP Product overview: MCP23009T-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.4MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23009T-E/SS can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 3.4MHz 20-SSOP
I/O Expander 8 I²C 3.4MHz 20-SSOP
I/O Expander 8 I²C 3.4MHz 20-SSOP
IC I/O EXPANDER I2C 8B 20SSOP
IC I/O EXPANDER I2C 8B 20SSOP
I/O Expander 8 I²C 3.4 MHz 20-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 926633-MCP23009T-E/SS | 749-MCP23009T-E/SS | MCP23009T-E/SSDKR-ND | MCP23009T-E/SS | MCP23009T-E/SS | MCP23009T-E/SS |
| Product Name | Interface - Interface - I/O Expanders - MCP23009T-E/SS | 3.4MHZ Interface Transceiver IC | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOP; SSOP; 20-SSOP | Tape & Reel (TR) | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; 20-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |
| Features | RoHS | RoHS |