IC XPNDR 1.7MHZ I2C 18SOIC Product overview: MCP23008T-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/SO can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C 1.7MHz 18-SOIC
I/O Expander 8 I²C 1.7MHz 18-SOIC
I/O Expander 8 I²C 1.7MHz 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1221009-MCP23008T-E/
Packaging: Reel
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1.7MHz
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MCP23008
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
The number of I/O: 8
Supply Voltage (V): 1.8V ~ 5.5V
IC I/O EXPANDER I2C 8B 18SOIC
IC I/O EXPANDER I2C 8B 18SOIC
I/O Expander 8 I²C 1.7 MHz 18-SOIC
I/O EXPANDER, 8BIT, 1.7MHZ, SOIC-18; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; No. of I/O s:8I/O s; Product RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-MCP23008T-E/SO | MCP23008T-E/SODKR-ND | 1221009-MCP23008T-E/SO | MCP23008T-E/SO | MCP23008T-E/SO | MCP23008T-E/SO | 55AC2719 |
| Product Name | 1.7MHZ Interface Transceiver IC | I/O Expanders | Interface - Interface - I/O Expanders - MCP23008T-E/SO | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/o Expander, 8Bit, 1.7Mhz, Soic-18; Chip Configuration Microchip |
| Device Type | Transceiver | Port / Bus Expander | Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V |
| Pd | 700 milliwatts |