Microchip Technology, Inc. 1.7MHZ Interface Transceiver IC MCP23008T-E/ML

Description
IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.7MHZ Interface Transceiver IC
749-MCP23008T-E/ML
1.7MHZ Interface Transceiver IC 749-MCP23008T-E/ML
IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008T-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008T-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23008T-E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

Buy Now Datasheet
I/O Expanders - MCP23008T-E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23008T-E/MLCT-ND
I/O Expanders MCP23008T-E/MLCT-ND
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

Buy Now Datasheet
I/O Expanders - MCP23008T-E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23008T-E/MLTR-ND
I/O Expanders MCP23008T-E/MLTR-ND
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - MCP23008T-E/ML - 091622-MCP23008T-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23008T-E/ML
091622-MCP23008T-E/ML
Interface - Interface - I/O Expanders - MCP23008T-E/ML 091622-MCP23008T-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 091622-MCP23008T-E/M L Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23008-E/SS; MCP23008T-E/SSG; MCP23008T-E/SOG; Introduction Date: December 16, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091622-MCP23008T-E/ML
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Alternative Parts (Cross-Reference): MCP23008-E/SS; MCP23008T-E/SSG; MCP23008T-E/SOG;
Introduction Date: December 16, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> I/O Expanders - MCP23008T-E/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
MCP23008T-E/ML
Communication Interface Chip/UART/485/232 >> I/O Expanders MCP23008T-E/ML
UQFN-20-EP(4x4) I/O Expanders ROHS

UQFN-20-EP(4x4) I/O Expanders ROHS

Supplier's Site Datasheet
I/O Expanders - MCP23008T-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23008T-E/ML
I/O Expanders MCP23008T-E/ML
I/O Expander 8 I²C 1.7 MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7 MHz 20-QFN (4x4)

Buy Now Datasheet
I/o Expander, 8Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip - 41AH8457 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip
41AH8457
I/o Expander, 8Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip 41AH8457
I/O EXPANDER, 8BIT, 1.7MHZ, QFN-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 1.7MHZ, QFN-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23008T-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23008T-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23008T-E/ML
IC I/O EXPANDER I2C 8B 20QFN

IC I/O EXPANDER I2C 8B 20QFN

Supplier's Site
I/O Expanders - MCP23008T-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23008T-E/ML
I/O Expanders MCP23008T-E/ML
IC I/O EXPANDER I2C 8B 20QFN

IC I/O EXPANDER I2C 8B 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23008T-E/ML
Interface - I/O Expanders MCP23008T-E/ML
Interface - I/O Expanders 8bit Input/Output Exp I2C interface

Interface - I/O Expanders 8bit Input/Output Exp I2C interface

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-MCP23008T-E/ML MCP23008T-E/MLDKR-ND 091622-MCP23008T-E/ML MCP23008T-E/ML MCP23008T-E/ML 41AH8457 MCP23008T-E/ML MCP23008T-E/ML MCP23008T-E/ML
Product Name 1.7MHZ Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - MCP23008T-E/ML Communication Interface Chip/UART/485/232 >> I/O Expanders I/O Expanders I/o Expander, 8Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders Interface - I/O Expanders
Device Type Transceiver Port / Bus Expander UART Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other; 1.8V ~ 5.5V Other; 1.8V Other Other; 1.8V ~ 5.5V
Pd 700 milliwatts 700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface - Controllers - ADM3120BX-AB-T-2-G - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
Package Type 225-LFBGA
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details