8-BIT I/O EXPANDER WITH I2C
8-BIT I/O EXPANDER WITH I2C
I/O Expander 8 I²C 10 MHz 20-SSOP
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23008-E/SSVAO | MCP23008-E/SSVAO | MCP23008-E/SSVAO |
| Product Name | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Device Type | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |