Manufacturer: Microchip Technology
Win Source Part Number: 091579-MCP23008-E/SS
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Alternative Parts (Cross-Reference): MCP23008T-E/ML; MCP23008T-E/SSG; MCP23008T-E/SOG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
I/O Expander 8 I²C 1.7MHz 20-SSOP
IC XPNDR 1.7MHZ I2C 20SSOP Product overview: MCP23008-E/SS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/SS can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 20SSOP
IC I/O EXPANDER I2C 8B 20SSOP
Interface - I/O Expanders In/Out I2C int
I/O EXPANDER, 8 BIT, 1.7MHZ, SSOP-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O Expander 8 I²C 1.7 MHz 20-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 091579-MCP23008-E/SS | MCP23008-E/SS-ND | 749-MCP23008-E/SS | MCP23008-E/SS | MCP23008-E/SS | MCP23008-E/SS | 08J8739 | MCP23008-E/SS |
| Product Name | Interface - Interface - I/O Expanders - MCP23008-E/SS | I/O Expanders | 1.7MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders | I/o Expander, 8 Bit, 1.7Mhz, Ssop-20; Chip Configuration Microchip | I/O Expanders |
| Supply Voltage | Other; 1.8 V ~ 5.5 V | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Tube | SSOP | SSOP; 20-SSOP (0.209", 5.30mm Width) | SSOP-20 | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |
| Technology | I2C | I2C; I²C | I2C; I²C |