I/O Expander 8 I²C 1.7MHz 18-SOIC
IC XPNDR 1.7MHZ I2C 18SOIC Product overview: MCP23008-E/SO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/SO can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 8B 18SOIC
Interface - I/O Expanders In/Out I2C int
IC I/O EXPANDER I2C 8B 18SOIC
8 1.7MHz I2C SOIC-18-300mil I/O Expanders ROHS
I/O EXPANDER, 8 BIT, 1.7MHZ, SOIC-18; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C, Serial; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O Expander, 8bit, 1.7 MHz, I2C, Serial, 1.8 V, 5.5 V, SOIC RoHS Compliant: Yes
I/O Expander 8 I²C 1.7 MHz 18-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP23008-E/SO-ND | 749-MCP23008-E/SO | MCP23008-E/SO | MCP23008-E/SO | MCP23008-E/SO | MCP23008-E/SO | 08J8738 | 34M7441 | MCP23008-E/SO |
| Product Name | I/O Expanders | 1.7MHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/o Expander, 8 Bit, 1.7Mhz, Soic-18; Chip Configuration Microchip | I/o Expander, 8Bit, 1.7 Mhz, I2C, Serial, 1.8 V, 5.5 V, Soic Rohs Compliant Microchip | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C | I2C | I2C; I²C | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | UART | Port / Bus Expander | ||||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | Other; 1.8V ~ 5.5V | Other; 1.8V~5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |