Microchip Technology, Inc. I/O Expanders MCP23008-E/ML

Description
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)
Request a Quote Datasheet
Description
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - MCP23008-E/ML-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
MCP23008-E/ML-ND
I/O Expanders MCP23008-E/ML-ND
I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7MHz 20-QFN (4x4)

Buy Now Datasheet
Interface - Interface - I/O Expanders - MCP23008-E/ML - 083680-MCP23008-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23008-E/ML
083680-MCP23008-E/ML
Interface - Interface - I/O Expanders - MCP23008-E/ML 083680-MCP23008-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 083680-MCP23008-E/ML Packaging: Tray Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 083680-MCP23008-E/ML
Packaging: Tray
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.7MHZ Interface Transceiver IC
749-MCP23008-E/ML
1.7MHZ Interface Transceiver IC 749-MCP23008-E/ML
IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/ML can be used for catalog matching and distributor lookup.

IC XPNDR 1.7MHZ I2C 20QFN Product overview: MCP23008-E/ML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.7MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-MCP23008-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - MCP23008-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
MCP23008-E/ML
I/O Expanders MCP23008-E/ML
I/O Expander 8 I²C 1.7 MHz 20-QFN (4x4)

I/O Expander 8 I²C 1.7 MHz 20-QFN (4x4)

Buy Now Datasheet
I/o Expander, 8 Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip - 17M0631 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8 Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip
17M0631
I/o Expander, 8 Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip 17M0631
I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C, Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

I/O EXPANDER, 8 BIT, 1.7MHZ, QFN-20; Chip Configuration:8bit; Bus Frequency:1.7MHz; IC Interface Type:I2C, Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:20Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
MCP23008-E/ML
Interface - I/O Expanders MCP23008-E/ML
Interface - I/O Expanders 8bit Input/Output Exp I2C interface

Interface - I/O Expanders 8bit Input/Output Exp I2C interface

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - MCP23008-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
MCP23008-E/ML
Integrated Circuits (ICs) - Interface - I-O Expanders MCP23008-E/ML
IC I/O EXPANDER I2C 8B 20QFN

IC I/O EXPANDER I2C 8B 20QFN

Supplier's Site
Communication Interface Chip/UART/485/232 >> I/O Expanders - MCP23008-E/ML - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> I/O Expanders
MCP23008-E/ML
Communication Interface Chip/UART/485/232 >> I/O Expanders MCP23008-E/ML
8 1.7MHz I2C QFN-20-EP(4x4) I/O Expanders ROHS

8 1.7MHz I2C QFN-20-EP(4x4) I/O Expanders ROHS

Supplier's Site Datasheet
I/O Expanders - MCP23008-E/ML - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
MCP23008-E/ML
I/O Expanders MCP23008-E/ML
IC I/O EXPANDER I2C 8B 20QFN

IC I/O EXPANDER I2C 8B 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCP23008-E/ML-ND 083680-MCP23008-E/ML 749-MCP23008-E/ML MCP23008-E/ML 17M0631 MCP23008-E/ML MCP23008-E/ML MCP23008-E/ML MCP23008-E/ML
Product Name I/O Expanders Interface - Interface - I/O Expanders - MCP23008-E/ML 1.7MHZ Interface Transceiver IC I/O Expanders I/o Expander, 8 Bit, 1.7Mhz, Qfn-20; Chip Configuration Microchip Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Communication Interface Chip/UART/485/232 >> I/O Expanders I/O Expanders
Technology I2C I2C; I²C I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface UART
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 4.5V Other Other; 1.8V~5.5V Other; 1.8V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI32171-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers