HIGHLY INTEGRATED SMALL FORM FAC
HIGHLY INTEGRATED SMALL FORM FAC
HIGHLY INTEGRATED SMALL FORM FAC
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 150-MCP22350T-2I/Q8XTR-ND | 302617 |
| Product Name | Controllers | USB Interface ICs |
| Technology | USB; SPI | USB |
| Device Type | Line / Bus Controller | |
| Supply Voltage | Other; 1.62V ~ 1.98V, 3.1V ~ 3.47V, 4.75V ~ 5.25V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |