Microchip Technology, Inc. Interface - Interface - Controllers - MCP2221T-I/SL MCP2221T-I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 804452-MCP2221T-I/SL Packaging: Reel Protocol: USB Function: Bridge, USB to I2C/UART Interface: I2C, UART Current - Supply: 13mA Standards: USB 2.0 Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: MCP2221
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 804452-MCP2221T-I/SL Packaging: Reel Protocol: USB Function: Bridge, USB to I2C/UART Interface: I2C, UART Current - Supply: 13mA Standards: USB 2.0 Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: MCP2221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MCP2221T-I/SL - 804452-MCP2221T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2221T-I/SL
804452-MCP2221T-I/SL
Interface - Interface - Controllers - MCP2221T-I/SL 804452-MCP2221T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 804452-MCP2221T-I/SL Packaging: Reel Protocol: USB Function: Bridge, USB to I2C/UART Interface: I2C, UART Current - Supply: 13mA Standards: USB 2.0 Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: MCP2221

Manufacturer: Microchip Technology
Win Source Part Number: 804452-MCP2221T-I/SL
Packaging: Reel
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,600
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: MCP2221

Buy Now
Controllers - MCP2221T-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2221T-I/SL-ND
Controllers MCP2221T-I/SL-ND
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MCP2221T-I/SL
USB Interface IC MCP2221T-I/SL
USB Interface IC USB to I2C Bridge Device

USB Interface IC USB to I2C Bridge Device

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MCP2221T-I/SL
Interface - Controllers MCP2221T-I/SL
IC USB TO I2C BRIDGE DEVICE 14SO

IC USB TO I2C BRIDGE DEVICE 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2221T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2221T-I/SL
Integrated Circuits (ICs) - Interface - Controllers MCP2221T-I/SL
IC USB TO I2C BRIDGE DEVICE 14SO

IC USB TO I2C BRIDGE DEVICE 14SO

Supplier's Site
Controllers - MCP2221T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2221T-I/SL
Controllers MCP2221T-I/SL
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 804452-MCP2221T-I/SL MCP2221T-I/SL-ND MCP2221T-I/SL MCP2221T-I/SL MCP2221T-I/SL MCP2221T-I/SL
Product Name Interface - Interface - Controllers - MCP2221T-I/SL Controllers USB Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3V ~ 5.5V 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC-14 SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers