USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884142-MCP2221AT-I/S
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Family Name: MCP2221
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2221AT-I/STCT, MCP2221AT-I/ST-ND, MCP2221AT-I/STDKR, MCP2221AT-I/STTR
USB Interface IC USB 2.0 to I2C Converter with GPIO
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
USB-I2C/UART CONVERTER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC USB TO I2C/UART 14TSSOP
IC USB TO I2C/UART 14TSSOP
IC USB TO I2C/UART 14TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2221AT-I/STCT-ND | 884142-MCP2221AT-I/ST | MCP2221AT-I/ST | MCP2221AT-I/ST | 78AH1816 | MCP2221AT-I/ST | MCP2221AT-I/ST | MCP2221AT-I/ST |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2221AT-I/ST | USB Interface IC | Controllers | Usb-I2C/uart Converter, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; I2C | I2C; I²C, UART | USB; I2C | USB; USB | I2C; I²C, UART | I2C; I²C, UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |