USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Microchip MCP2221A-I/ST USB Controller
Microchip MCP2221A-I/ST USB Controller
Manufacturer: Microchip Technology
Win Source Part Number: 926632-MCP2221A-I/ST
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Family Name: MCP2221
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC USB TO I2C/UART 14TSSOP
USB 2.0 TO I2C/UART CONV, -40 TO 85DEG C; Bridge Type:USB to I2C / UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC USB TO I2C/UART 14TSSOP
USB Interface IC USB 2.0 to I2C Converter with GPIO
IC USB TO I2C/UART 14TSSOP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2221A-I/ST-ND | 1771906P | 1771621 | 926632-MCP2221A-I/ST | MCP2221A-I/ST | 98Y8958 | MCP2221A-I/ST | MCP2221A-I/ST | MCP2221A-I/ST | MCP2221A-I/ST |
| Product Name | Controllers | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - MCP2221A-I/ST | Controllers | Usb 2.0 To I2C/uart Conv, -40 To 85Deg C; Bridge Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers |
| Technology | USB; I2C | USB | USB | I2C; I²C, UART | USB; I2C | USB; USB | I2C; I²C, UART | I2C; I²C, UART | ||
| Device Type | Line / Bus Controller | Controller | Sensor Interface | UART | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | Other | Other; 3V ~ 5.5V | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |