USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
Microchip MCP2221A-I/SL USB Bridge IC
Microchip MCP2221A-I/SL USB Bridge IC
Microchip MCP2221A-I/SL USB Bridge IC
Win Source Part Number: 998993-MCP2221A-I/SL
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tube
Standard Package: 57
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2221
USB Interface IC USB 2.0 to I2C Converter with GPIO
IC USB TO I2C/UART 14SOIC
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC
IC USB TO I2C/UART 14SOIC
INTERFACE BRIDGE, USB TO I2C/UART, NSOIC; Bridge Type:USB to I2C / UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
IC USB TO I2C/UART 14SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2221A-I/SL-ND | 1717829 | 1717829P | 998993-MCP2221A-I/SL | MCP2221A-I/SL | MCP2221A-I/SL | MCP2221A-I/SL | MCP2221A-I/SL | 57AC2483 | MCP2221A-I/SL |
| Product Name | Controllers | USB Interface ICs | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface Bridge, Usb To I2C/uart, Nsoic; Bridge Type Microchip | Controllers |
| Technology | USB; I2C | USB | USB | I2C; I²C, UART | I2C; I²C, UART | USB; USB | USB; I2C | I2C; I²C, UART | ||
| Device Type | Line / Bus Controller | Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | UART | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 to 5.5 v | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V | Other; 3V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |