Microchip MCP2221A-I/P USB Bridge IC
Microchip MCP2221A-I/P USB Bridge IC
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP
Win Source Part Number: 1370794-MCP2221A-I/P
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: MCP2221
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Bridge, USB to I²C/UART
Voltage - Supply: 3V ~ 5.5V
Current - Supply: 13mA
Protocol: USB
Interface: I²C, UART
Standards: USB 2.0
INTERFACE BRIDGE, USB TO I2C/UART, DIP14; Bridge Type:USB to I2C / UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC USB TO I2C/UART 14DIP
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-PDIP
IC USB TO I2C/UART 14DIP
PDIP-14 USB ICs ROHS
USB Interface IC USB 2.0 to I2C Converter with GPIO
IC USB TO I2C/UART 14DIP
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1717828 | MCP2221A-I/P-ND | 1370794-MCP2221A-I/P | 98Y8956 | MCP2221A-I/P | MCP2221A-I/P | MCP2221A-I/P | MCP2221A-I/P | MCP2221A-I/P | MCP2221A-I/P |
| Product Name | USB Interface ICs | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface Bridge, Usb To I2C/uart, Dip14; Bridge Type Microchip | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Communication Interface Chip/UART/485/232 >> USB ICs | USB Interface IC | Controllers |
| Technology | USB | USB; I2C | USB; I2C | I2C; I²C, UART | I2C; I²C, UART | USB; USB | USB; I2C | I2C; I²C, UART | ||
| Device Type | Controller | Line / Bus Controller | Sensor Interface | UART | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 3 to 5.5 v | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | Other | Other; 3V~5.5V | Other; 3V ~ 5.5V |