Microchip MCP2221-I/ST Transceiver IC
Microchip MCP2221-I/ST Transceiver IC
Microchip MCP2221-I/ST Transceiver IC
Manufacturer: Microchip Technology
Win Source Part Number: 884143-MCP2221-I/ST
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Family Name: MCP2221
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
IC USB TO I2C BRIDGE DEVICE 14TS
USB Interface IC USB to I2C Bridge Device
USB-I2C/SMBUS/UART BRIDGE, -40TO85DEG C; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC USB TO I2C BRIDGE DEVICE 14TS
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-TSSOP
IC USB TO I2C BRIDGE DEVICE 14TS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1654161 | 8290529P | 884143-MCP2221-I/ST | MCP2221-I/ST-ND | MCP2221-I/ST | MCP2221-I/ST | 53X3260 | MCP2221-I/ST | MCP2221-I/ST | MCP2221-I/ST |
| Product Name | USB Interface ICs | USB Interface ICs | Interface - Interface - Controllers - MCP2221-I/ST | Controllers | Controllers | USB Interface IC | Usb-I2C/smbus/uart Bridge, -40To85Deg C; Bridge Type Microchip | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB | USB; I2C | I2C; I²C, UART | USB; I2C | I2C; I²C, UART | I2C; I²C, UART | USB; USB | ||
| Device Type | Transceiver; Transceiver | Transceiver | Sensor Interface | Line / Bus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 3 to 5.5 v | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | Other |