The MCP2221 is a USB 2.0-to-I2C/UART protocol converter with GPIO, enabling USB connectivity for applications requiring UART or I2C interfaces. It integrates USB termination resistors and an oscillator, eliminating external components. The device operates at up to 400 kHz for both I2C and SMBus, supports UART baud rates from 300 to 115200, and includes four general-purpose I/O pins, three ADC inputs, and one DAC. It is available in a 14-lead TSSOP package and is automotive AEC-Q100 qualified with an industrial temperature range of -40°C to +85°C. Operating voltage is 3.0 to 5.5 V, and it features >4 kV HBM ESD protection.
IC USB TO I2C BRIDGE DEVICE 14TS Product overview: MCP2221-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2221-I/ST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-MCP2221-I/ST |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 1.5 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; Tube |