Microchip Technology, Inc. USB Interface ICs MCP2221-I/SL

Description
Microchip MCP2221-I/SL Transceiver IC
Request a Quote Datasheet
Description
Microchip MCP2221-I/SL Transceiver IC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Interface ICs - 1654128 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1654128
USB Interface ICs 1654128
Microchip MCP2221-I/SL Transceiver IC

Microchip MCP2221-I/SL Transceiver IC

Supplier's Site
USB Interface ICs - 8290526P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8290526P
USB Interface ICs 8290526P
Microchip MCP2221-I/SL Transceiver IC

Microchip MCP2221-I/SL Transceiver IC

Supplier's Site
USB Interface ICs - 8290526 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8290526
USB Interface ICs 8290526
Microchip MCP2221-I/SL Transceiver IC

Microchip MCP2221-I/SL Transceiver IC

Supplier's Site
Controllers - MCP2221-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MCP2221-I/SL-ND
Controllers MCP2221-I/SL-ND
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

Buy Now Datasheet
Interface - Interface - Controllers - MCP2221-I/SL - 804350-MCP2221-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MCP2221-I/SL
804350-MCP2221-I/SL
Interface - Interface - Controllers - MCP2221-I/SL 804350-MCP2221-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 804350-MCP2221-I/SL Packaging: Tube Protocol: USB Function: Bridge, USB to I2C/UART Interface: I2C, UART Current - Supply: 13mA Standards: USB 2.0 Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 57 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: MCP2221

Manufacturer: Microchip Technology
Win Source Part Number: 804350-MCP2221-I/SL
Packaging: Tube
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: MCP2221

Buy Now
Controllers - MCP2221-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MCP2221-I/SL
Controllers MCP2221-I/SL
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 14-SOIC

Buy Now Datasheet
Controllers - MCP2221-I/SL - ODG (Origin Data Global)
Shenzhen, China
Controllers
MCP2221-I/SL
Controllers MCP2221-I/SL
IC USB TO I2C BRIDGE DEVICE 14SO

IC USB TO I2C BRIDGE DEVICE 14SO

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
MCP2221-I/SL
Interface - Controllers MCP2221-I/SL
IC USB TO I2C BRIDGE DEVICE 14SO

IC USB TO I2C BRIDGE DEVICE 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MCP2221-I/SL
USB Interface IC MCP2221-I/SL
USB Interface IC USB to I2C Bridge Device

USB Interface IC USB to I2C Bridge Device

Buy Now Datasheet
Usb 2.0 To I2C/uart Conv, Soic-14; Bridge Type Microchip - 85X6365 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 To I2C/uart Conv, Soic-14; Bridge Type Microchip
85X6365
Usb 2.0 To I2C/uart Conv, Soic-14; Bridge Type Microchip 85X6365
USB 2.0 TO I2C/UART CONV, SOIC-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

USB 2.0 TO I2C/UART CONV, SOIC-14; Bridge Type:USB to I2C, SMBUS, UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MCP2221-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MCP2221-I/SL
Integrated Circuits (ICs) - Interface - Controllers MCP2221-I/SL
IC USB TO I2C BRIDGE DEVICE 14SO

IC USB TO I2C BRIDGE DEVICE 14SO

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1654128 8290526P MCP2221-I/SL-ND 804350-MCP2221-I/SL MCP2221-I/SL MCP2221-I/SL MCP2221-I/SL MCP2221-I/SL 85X6365 MCP2221-I/SL
Product Name USB Interface ICs USB Interface ICs Controllers Interface - Interface - Controllers - MCP2221-I/SL Controllers Controllers Interface - Controllers USB Interface IC Usb 2.0 To I2C/uart Conv, Soic-14; Bridge Type Microchip Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB USB; I2C I2C; I²C, UART I2C; I²C, UART I2C; I²C, UART USB; I2C USB; USB
Device Type Transceiver; Transceiver Transceiver Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 3 to 5.5 v 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other; 3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers