Win Source Part Number: 1014120-MCP2221-I/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tube
Standard Package: 91
Protocol: USB
Function: Bridge, USB to I2C/UART
Interface: I2C, UART
Current - Supply: 13mA
Standards: USB 2.0
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2221
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
USB TO I2C / UART BRIDGE -40 TO 85DEG C; Bridge Type:USB to I2C / UART; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC USB TO I2C BRIDGE DEVICE 16QF
USB Bridge, USB to I²C/UART USB 2.0 I²C, UART Interface 16-QFN (4x4)
USB Interface IC USB to I2C Bridge Device
IC USB TO I2C BRIDGE DEVICE 16QF
IC USB TO I2C BRIDGE DEVICE 16QF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1014120-MCP2221-I/ML | MCP2221-I/ML-ND | 53X3257 | MCP2221-I/ML | MCP2221-I/ML | MCP2221-I/ML | MCP2221-I/ML | MCP2221-I/ML |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Usb To I2C / Uart Bridge -40 To 85Deg C; Bridge Type Microchip | Interface - Controllers | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 5.5V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB; I2C | USB; I2C | I2C; I²C, UART | I2C; I²C, UART | I2C; I²C, UART | USB; USB |