Manufacturer: Microchip Technology
Win Source Part Number: 754783-MCP2210T-I/SS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Operating Supply Voltage: 3.3 V ~ 5.5 V
Protocol: USB
Function: Bridge, USB to SPI
Interface: SPI
Standards: USB 2.0
Family Name: MCP2210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MCP2210T- I/SO; MCP2210- I/SS;
Introduction Date: December 14, 2011
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
IC CONVERTER USB-SPI 20-SSOP
USB Interface IC USB to SPI Protocol Converter
IC CONVERTER USB-SPI 20-SSOP
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-SSOP
IC CONVERTER USB-SPI 20-SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754783-MCP2210T-I/SS | MCP2210T-I/SSTR-ND | MCP2210T-I/SS | MCP2210T-I/SS | MCP2210T-I/SS | MCP2210T-I/SS | MCP2210T-I/SS |
| Product Name | Interface - Interface - Controllers - MCP2210T-I/SS | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 3.3 V ~ 5.5 V | Other; 3.3V ~ 5.5V | Other | Other; 3.3V ~ 5.5V | Other; 3.3V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |