The MCP2210 is a USB-to-SPI protocol converter with GPIO, designed to enable USB connectivity in SPI-based applications. It is available in a 20-lead QFN package measuring 5 x 5 mm with an exposed thermal pad. The device operates from 3.3 V to 5.5 V, supports Full-Speed USB (12 Mb/s), and includes an integrated 12 MHz oscillator. It features eight general-purpose I/O pins, up to eight configurable chip select lines for SPI, a 256-byte user EEPROM, and compliance with USB 2.0. It is qualified for industrial temperature operation from -40°C to +85°C and meets AEC-Q100 automotive reliability standards. The MCP2210T-I/MQ variant includes tape and reel packaging for automated assembly.
IC CONVERTER USB-SPI 20-QFN Product overview: MCP2210T-I/MQ from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, QFN, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MCP2210T-I/MQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-MCP2210T-I/MQ |
| Product Name | QFN Memory IC and Storage Component |
| Bandwidth | 1.5 to 60 MB/Sec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape & Reel (TR) |