Manufacturer: Microchip Technology
Win Source Part Number: 884141-MCP2210-I/MQ
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Tube
Family Name: MCP2210
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
IC CONVERTER USB-SPI 20-QFN
USB Interface IC USB to SPI Protocol Converter
USB Bridge, USB to SPI USB 2.0 SPI Interface 20-VQFN (5x5)
IC CONVERTER USB-SPI 20-QFN
IC CONVERTER USB-SPI 20-QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884141-MCP2210-I/MQ | MCP2210-I/MQ-ND | MCP2210-I/MQ | MCP2210-I/MQ | MCP2210-I/MQ | MCP2210-I/MQ | MCP2210-I/MQ |
| Product Name | Interface - Interface - Controllers - MCP2210-I/MQ | Controllers | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-VQFN (5x5) | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | QFN-20 | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | |
| Technology | USB; SPI | SPI; SPI | SPI; SPI | USB; USB | SPI; SPI |