Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR)
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: MCP2200
Product Status: Active
IC USB 2.0 - UART 20SOIC
USB Bridge, USB to UART USB 2.0 UART Interface 20-SOIC
IC USB 2.0 - UART 20SOIC
IC USB 2.0 - UART 20SOIC
USB Interface IC USB-to-UART Protocol Converter w/ GPIO
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2200T-I/SO | MCP2200T-I/SO | MCP2200T-I/SO | MCP2200T-I/SO | MCP2200T-I/SO | |
| Product Name | Integrated Circuits (ICs) Interface Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Package Type | SOIC | SOIC; 20-SOIC (0.295", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC-20 | |
| Technology | UART | UART | UART | USB; USB |