Manufacturer: Microchip Technology
Win Source Part Number: 058304-MCP2155-I/SS
Packaging: Tube/Rail
Protocol: IRDA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 7mA
IRDA® Controller UART Interface 20-SSOP
IC IRDA PROTOCOL CTRLR 20SSOP
IRDA® Controller UART Interface 20-SSOP
I/O Controller Interface IC IrDA protocol handlr
IC IRDA PROTOCOL CTRLR 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 058304-MCP2155-I/SS | MCP2155-I/SS-ND | MCP2155-I/SS | MCP2155-I/SS | MCP2155-I/SS | MCP2155-I/SS |
| Product Name | Interface - Interface - Controllers - MCP2155-I/SS | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | I/O Controller Interface IC | Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 5.5 V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP-20 |