IRDA® Controller UART Interface 18-SOIC
IRDA® Controller UART Interface 18-SOIC
IC IRDA PROTOCOL CTRLR 18SOIC
IRDA STACK CONTROLLER, SOIC-18; IC Interface Type:UART; No. of TX Buffers:2; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC IRDA PROTOCOL CTRLR 18SOIC
I/O Controller Interface IC IrDA protocol handlr
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2155-I/SO-ND | MCP2155-I/SO | MCP2155-I/SO | 61K2942 | MCP2155-I/SO | MCP2155-I/SO |
| Product Name | Controllers | Controllers | Interface - Controllers | Irda Stack Controller, Soic-18; Ic Interface Type Microchip | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC |
| Technology | UART | UART | UART | IRDAR | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V | Other | Other; 5.5 V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) |