Manufacturer: Microchip Technology
Win Source Part Number: 1221005-MCP2155-I/P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 18-DIP (0.300", 7.62mm)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: IRDA
Function: Controller
Interface: UART
Family Name: MCP2155
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): MCP2155T-I/SO; MCP2155T-I/SOG; MCP2155-I/SOG;
Introduction Date: November 27, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IRDA® Controller UART Interface 18-PDIP
IC IRDA PROTOCOL CTRLR 18DIP
I/O Controller Interface IC IrDA protocol handlr
IC IRDA PROTOCOL CTRLR 18DIP
IRDA® Controller UART Interface 18-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221005-MCP2155-I/P | MCP2155-I/P-ND | MCP2155-I/P | MCP2155-I/P | MCP2155-I/P | MCP2155-I/P |
| Product Name | Interface - Interface - Controllers - MCP2155-I/P | Controllers | Interface - Controllers | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 5.5 V | Other | Other; 3V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |