Manufacturer: Microchip Technology
Win Source Part Number: 038193-MCP2150-I/SS
Packaging: Tube/Rail
Protocol: IRDA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): MCP2150T-I/SS;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IRDA® Controller UART Interface 20-SSOP
IC IRDA STD CONTROLLER 20SSOP
IRDA® Controller UART Interface 20-SSOP
IRDA CONTROLLER, 115.2KBAUD, 5.5V, SSOP-18; SERDES Function:-; Data Rate:-; IC Input Type:-; IC Output Type:-; Driver Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; No. of Inputs:- RoHS Compliant: Yes
I/O Controller Interface IC IrDA protocol handlr
IC IRDA STD CONTROLLER 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 038193-MCP2150-I/SS | MCP2150-I/SS-ND | MCP2150-I/SS | MCP2150-I/SS | 61K2941 | MCP2150-I/SS | MCP2150-I/SS |
| Product Name | Interface - Interface - Controllers - MCP2150-I/SS | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Irda Controller, 115.2Kbaud, 5.5V, Ssop-18; Serdes Function Microchip | I/O Controller Interface IC | Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 5.5 V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V | Other; 3V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP-20 | ||
| Technology | UART | IRDAR | UART | UART |