Manufacturer: Microchip Technology
Win Source Part Number: 1221002-MCP2150-I/P
Packaging: Tube
Protocol: IRDA
Function: Controller
Interface: UART
Supply Current: 7mA
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MCP2150
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IRDA® Controller UART Interface 18-PDIP
IC IRDA STD CONTROLLER 18DIP
IRDA® Controller UART Interface 18-PDIP
IC IRDA STD CONTROLLER 18DIP
I/O Controller Interface IC IrDA protocol handlr
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221002-MCP2150-I/P | MCP2150-I/P-ND | MCP2150-I/P | MCP2150-I/P | MCP2150-I/P | MCP2150-I/P |
| Product Name | Interface - Interface - Controllers - MCP2150-I/P | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3V ~ 5.5V | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) |