IRDA® Controller UART Interface 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 884139-MCP2140T-I/SO
Operating Temperature Range: -40°C ~ 125°C
Features: IRDA® Controller - UART Interface 18-SOIC
Package: 18-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Family Name: MCP2140
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MCP2140T-I/SO-NDR, MCP2140T-I/SOTR, MCP2140T-I/SO-ND, MCP2140T-I/SODKR, MCP2140T-I/SOCT
IRDA® Controller UART Interface 18-SOIC
IC IRDA CONTROLLR DTE/DCE 18SOIC
I/O Controller Interface IC 9600bd fixd spd IrDA
IC IRDA CONTROLLR DTE/DCE 18SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2140T-I/SOTR-ND | 884139-MCP2140T-I/SO | MCP2140T-I/SO | MCP2140T-I/SO | MCP2140T-I/SO | MCP2140T-I/SO |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2140T-I/SO | Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC | Interface - Controllers |
| Technology | UART | UART | IRDAR | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |