IRDA® Controller UART Interface 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788289-MCP2140-I/SS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SSOP (0.209", 5.30mm Width)
Operating Supply Voltage: 3 V ~ 5.5 V
Protocol: IRDA
Function: Controller
Interface: UART
Family Name: MCP2140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MCP2140-I/SO; MCP2140T-I/SO; MCP2140T-I/SS;
Introduction Date: March 28, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC, IRDA CONTROLLER, 5.5V, SSOP-20; IC Interface Type:Serial; Interface Applications:IrDA Standard Protocol; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
I/O Controller Interface IC 9600bd fixd spd IrDA
IC IRDA CONTROLLR DTE/DCE 20SSOP
IC IRDA CONTROLLR DTE/DCE 20SSOP
IRDA® Controller UART Interface 20-SSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP2140-I/SS-ND | 788289-MCP2140-I/SS | 96K3715 | MCP2140-I/SS | MCP2140-I/SS | MCP2140-I/SS | MCP2140-I/SS |
| Product Name | Controllers | Interface - Interface - Controllers - MCP2140-I/SS | Ic, Irda Controller, 5.5V, Ssop-20; Ic Interface Type Microchip | I/O Controller Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | UART | UART | IRDAR | UART | |||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other; 3V | Other | Other; 3V ~ 5.5V | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |