IC ENCODER/DECODER IRDA 8SOIC Product overview: MCP2122-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2122-E/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 083862-MCP2122-E/SN
Packaging: Tube/Rail
Type: Infrared Encoder/Decoder
Applications: Data-Logging, Data Exchange
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Analog Supply Voltage: 1.8 V to 5.5 V
Digital Supply Voltage: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC ENCODER/DECODER IRDA 8SOIC
IC ENCODER/DECODER IRDA 8SOIC
Infrared Encoder/Decoder IC Data-Logging, Data Exchange 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-MCP2122-E/SN | 083862-MCP2122-E/SN | MCP2122-E/SN | MCP2122-E/SN | MCP2122-E/SN |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - MCP2122-E/SN | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Infrared Encoder/Decoder | Sample Rate Converter | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) |