IC ENCODR/DECODR 2.5V IR 14-SOIC Product overview: MCP2120T-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2120T-I/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 037895-MCP2120T-I/SL
Packaging: Reel - TR
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MCP2120-I/SL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Infrared Encoder/Decoder IC 14-SOIC
IC ENCODR/DECODR 2.5V IR 14-SOIC
IC ENCODR/DECODR 2.5V IR 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-MCP2120T-I/SL | 037895-MCP2120T-I/SL | MCP2120T-I/SL | MCP2120T-I/SL | MCP2120T-I/SL |
| Product Name | 2.5V SOIC Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - MCP2120T-I/SL | Encoders, Decoders, Converters | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Infrared Encoder/Decoder | Sample Rate Converter; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Pd | 700 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) |